Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 80µin |
---|---|
Plating Material | Tin, Brass |
Double Wire | No |
Terminal & Splice Type | Receptacle |
Pin Diameter | .062in, 1.57mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Wire Size | .3 â .68mm², 127 â 642CMA, 29 â 22AWG |
Material Thickness | .016in, .41mm |
Strip Length | .26in, 6.604mm |
Wire Insulation Diameter (Max) | .06in, 1.52mm |
Overall Length | .755in, 19.17mm |
Barrel Inside Diameter | .635mm, .025in |
Accepts Wire Insulation Diameter Range | .04 â .06in, 1.02 â 1.52mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | .250 Series |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Insulated | Yes |
Bullet Terminal | Without |
.062 DIA PIN RCPT 0126 TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 1.57 mm Mating Pin Diameter: .062 in Compatible Insulation Diameter Range: .06 in .04 â .06 in Compatible Insulation Diameter Range: 1.52 mm 1.02 â 1.52 mm Receptacle 1.57 mm .062" .06" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 63506-1 | Internal Number: 63506-1 | TE Connectivity | TE Store |
.062 Dia Pin Rcpt 0126 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63506-1 | Newark Electronics |
Crimp Terminal 22-29AWG F Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 29AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.68mm² |
Pin Diameter | 1.57mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 19.17mm |
Pin Length | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63506-1?
Additional datasheets, footprints and schematics for 63506-1 are listed on our Part Details page. You can also find images and similar parts to 63506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63506-1 fall under?
The 63506-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 63506-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63506-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 63506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63506-1 often in real-time on the comparison pages.
What if I can't find stock of 63506-1?
You can fill out our help required form which you can use to request a quote for 63506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.