Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Linear |
---|---|
Output Current | 10mA |
Sensor Case Style | DIP |
No. of Pins | 4Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 10V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 634 |
IC Generic Number | 634 |
Logic Function Number | 634SS2 |
Operating Temperature Range | -40°C to +100°C |
Supply Voltage Range | 4V to 10V |
Termination Type | Through Hole |
HALL EFFECT TRANSDUCER, DIP4, 634 | Farnell |
Linear Hall Effect Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 634SS2?
Additional datasheets, footprints and schematics for 634SS2 are listed on our Part Details page. You can also find images and similar parts to 634SS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 634SS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 634SS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 634SS2 fall under?
The 634SS2 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to 634SS2 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 634SS2 you can contact the distributor directly for product support, shipping queries etc.
Is the 634SS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 634SS2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 634SS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 634SS2 often in real-time on the comparison pages.
What if I can't find stock of 634SS2?
You can fill out our help required form which you can use to request a quote for 634SS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.