Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.98
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$122.09
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$99.90
|
-
|
Buy Now | |
Avnet America
from US$70.78
|
-
|
Buy Now | |
RS Americas
from US$100.22
|
-
|
Buy Now | |
element14
from US$185.90
|
-
|
Buy Now | |
Distrelec
from US$60.62
|
-
|
Buy Now | |
Sager
from US$90.39
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25.4mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 34.1cu.ft/min |
Flow Rate - Metric | 58m³/h |
Bearing Type | Ball |
Fan: DC | Transfer Multisort Elektronik |
Fan Axial 24Vdc 60X25Mm Ip68/Ebm Papst |Ebm-Papst 634HHU | Newark Electronics |
Fan,Axial,24VDC,60x60x25mm,34.1cfm,3.2W,8500rpm,Ball Bearing,IP68 | Avnet America |
Fan, IP68,DC,24V,60x60x25mm, Sq,34.1CFM,3.2W,44dBA,8500RPM, Leadwires | ebm-papst 634HHU | RS Americas |
ebmpapst Axial Fan DC Stainless Steel Bearing 60x60x25.4mm 24V 8500min -1 58m³/h IP68 2-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial Fan, 60x60x25mm, 24VDC, 34.1CFM, 3.2W, 44dBA, 8500RPM, Ball, IP68 | Sager |
Where can I find additional details, specifications and documents for a 634HHU?
Additional datasheets, footprints and schematics for 634HHU are listed on our Part Details page. You can also find images and similar parts to 634HHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 634HHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 634HHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 634HHU fall under?
The 634HHU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 634HHU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 634HHU you can contact the distributor directly for product support, shipping queries etc.
Is the 634HHU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 634HHU have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 634HHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 634HHU often in real-time on the comparison pages.
What if I can't find stock of 634HHU?
You can fill out our help required form which you can use to request a quote for 634HHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.