Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Pin Diameter | .112in, 2.84mm |
Pin Style | Round |
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Pin Type | Round Pin |
Terminal Orientation | Straight |
Overall Length | 25.15mm, .99in |
Material Thickness | .3mm, .012in |
Wire Insulation Diameter (Max) | .045in, 1.15mm |
Barrel Inside Diameter | .38mm, .015in |
Accepts Wire Insulation Diameter Range | .63 â 1.15mm, .025 â .045in |
Wire Size | 30 â 26AWG, .05 â .15mm², 100 â 254CMA |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Terminals 112 Dia Pin 30-26 012 Ptpbr |Amp Te Connectivity 63493-1 | Newark Electronics |
Crimp Terminal 26-30AWG M Pre-Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 26AWG |
Conductor Area CSA | 0.15mm² |
Pin Diameter | 2.84mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 25.15mm |
Pin Length | 9.35mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63493-1?
Additional datasheets, footprints and schematics for 63493-1 are listed on our Part Details page. You can also find images and similar parts to 63493-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63493-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63493-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63493-1 fall under?
The 63493-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 63493-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63493-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63493-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63493-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 63493-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63493-1 often in real-time on the comparison pages.
What if I can't find stock of 63493-1?
You can fill out our help required form which you can use to request a quote for 63493-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.