Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Flag |
Terminal Height | .32in, 8.13mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Material Thickness | .02in, .51mm |
Overall Length | .51in, 12.95mm |
Lead Wire Size | .8 – 2mm², 18 – 14AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.56mm, .09 – .14in |
Wire Insulation Support | With |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard, Crimp |
Crimp Area Length | .12in, 3.05mm |
MAG-MATE POKE-IN TAB 020 PTPBR Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Compatible Insulation Diameter Range: .09 – .14 in Compatible Insulation Diameter Range: 2.29 – 3.56 mm Poke-In .14" 3.56 mm .09 – .14" | Magnet Wire Terminal | Part Number: 63458-1 | Internal Number: 63458-1 | TE Connectivity | TE Store |
Magnet Wire Term, Poke-In, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 63458-1 | Newark Electronics |
Tab Terminal 14-18AWG M 12.95mm 5.59mm Tin Strip | Avnet America |
MAG-MATE POKE-IN TAB 020 PTPBR | TE Connectivity 63458-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63458-1?
Additional datasheets, footprints and schematics for 63458-1 are listed on our Part Details page. You can also find images and similar parts to 63458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63458-1 fall under?
The 63458-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63458-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63458-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 63458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63458-1 often in real-time on the comparison pages.
What if I can't find stock of 63458-1?
You can fill out our help required form which you can use to request a quote for 63458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.