Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 25 |
---|---|
PCB Mount Orientation | Vertical |
Backplane Architecture | Backplane |
Number of Rows | 6 |
Number of Positions | 132 |
CompactPCI Designation | None |
Contact Type | Pin |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK A HEADER 132P PCB Connector Assembly Type: PCB Mount Header Number of Columns: 25 Number of Rows: 6 Backplane Architecture: Traditional Backplane Number of Positions: 132 PCB Mount Header 25 6 Traditional Backplane | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 6345235-1 | Internal Number: 6345235-1 | TE Connectivity | TE Store |
Hard Metric Conn 250 Hi Temp Tab 20-15 032Npcrs |Amp Te Connectivity 6345235-1 | Newark Electronics |
Connector, Z-Pack A Header 132P | TE Connectivity 6345235-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6345235-1?
Additional datasheets, footprints and schematics for 6345235-1 are listed on our Part Details page. You can also find images and similar parts to 6345235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6345235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6345235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6345235-1 fall under?
The 6345235-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6345235-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6345235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6345235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6345235-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6345235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6345235-1 often in real-time on the comparison pages.
What if I can't find stock of 6345235-1?
You can fill out our help required form which you can use to request a quote for 6345235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.