Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.06
|
27,720
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
23,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
5,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Steel |
---|---|
Plating Material | Tin |
Weight per Piece | .561g |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Overall Length | 6.73mm, .265in |
Material Thickness | .031in, .78mm |
Wire Size | 9000 – 16000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Product Type | Splice |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 9000-16000 .031 TPST Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 9000 – 16000 CMA Contact Base Material: Steel Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 63414-1 | Internal Number: 63414-1 | 9000 – 16000 CMA | Steel | TE Connectivity | TE Store |
SPLICE 9000-16000 .031TPSTL | Heilind Electronics |
Splice 9000-16000 .031Tpstl Rohs Compliant: Yes |Amp Te Connectivity 63414-1 | Newark Electronics |
Splice Terminal 6.73mm 4.95mm Tin Strip | Avnet America |
SPLICE 9000-16000 .031 TPST | TE Connectivity 63414-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63414-1?
Additional datasheets, footprints and schematics for 63414-1 are listed on our Part Details page. You can also find images and similar parts to 63414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63414-1 fall under?
The 63414-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63414-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63414-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 63414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63414-1 often in real-time on the comparison pages.
What if I can't find stock of 63414-1?
You can fill out our help required form which you can use to request a quote for 63414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.