Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TL006 |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
23,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0471
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.8mm |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .755in, 19.18mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Low profile - not for use in housing. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
MAG-MATE POKE-IN TAB 020 PTPBR | Rapid Electronics |
PL 187 TERMINAL REC 0.2-0.5 MM2 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 63407-2 | Internal Number: 63407-2 | Alias Number: TL006 | TE Connectivity | TE Store |
187 Pos Lock Rcpt 0126Ptpbr |Amp Te Connectivity 63407-2 | Newark Electronics |
PL 187 TERMINAL REC 0.2-0.5 MM2 PTPBR | Future Electronics |
Quick Disconnect Terminal 20-24AWG F 19.18mm 5.59mm Pre-Tin Strip | Avnet America |
187 POS LOCK RCPT 0126PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63407-2?
Additional datasheets, footprints and schematics for 63407-2 are listed on our Part Details page. You can also find images and similar parts to 63407-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63407-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63407-2 fall under?
The 63407-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63407-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63407-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63407-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63407-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 63407-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63407-2 often in real-time on the comparison pages.
What if I can't find stock of 63407-2?
You can fill out our help required form which you can use to request a quote for 63407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.