Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1195015-8,
825B-37469, 202K121-25/225-0 |
Prices starting from US$13.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.26
|
482
in stock
|
Buy Now | |
TE Store
from US$20.78
|
468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.26
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$26.27
|
14
in stock
|
Buy Now | |
Future Electronics
from US$13.72
|
-
|
Buy Now | |
Boersig
from US$19.87
|
-
|
Buy Now | |
TTI Europe
from US$13.86
|
-
|
Buy Now | |
Sager
from US$13.20
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | Yes |
Material Systems Code | 25 |
Lipped | Yes |
Cable Diameter Range | 5.6 – 13mm, 5.6 – 14in |
Wire/Cable Outside Diameter | .39 in, 10 mm, .236 in, 9 mm, 7 mm, .276 in, .35 in, 8 mm, .31 in, 6 mm, .3 in |
Zugelassene Standards | MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
634051-000/SCHRUMPFMUFFE 1-1195015-8,634051-000 | Heilind Electronics |
202K121-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 634051-000 | Internal Number: 634051-000 | Alias Number: 1-1195015-8 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 634051-000 | Newark Electronics |
38 mm Size 21 Straight Molded Terminal Boot (Elastomer ) | Future Electronics |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Connector Accessories Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 634051-000?
Additional datasheets, footprints and schematics for 634051-000 are listed on our Part Details page. You can also find images and similar parts to 634051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 634051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 634051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 634051-000 fall under?
The 634051-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 634051-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 634051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 634051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 634051-000 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for 634051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 634051-000 often in real-time on the comparison pages.
What if I can't find stock of 634051-000?
You can fill out our help required form which you can use to request a quote for 634051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.