Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.8mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .44in, 11.18mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Rcpt,187 Flg Fast 22-18 0126Br |Amp Te Connectivity 63405-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F Strip | Avnet America |
FASTON .187 RECEPTACLE 22-18 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 63405-2?
Additional datasheets, footprints and schematics for 63405-2 are listed on our Part Details page. You can also find images and similar parts to 63405-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63405-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63405-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63405-2 fall under?
The 63405-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63405-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63405-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63405-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63405-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63405-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63405-2 often in real-time on the comparison pages.
What if I can't find stock of 63405-2?
You can fill out our help required form which you can use to request a quote for 63405-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.