Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 30mA |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 15.7mm |
Body Plating | Bright Chrome |
Bulb Size | 10mm |
External Diameter | 15.7mm |
External Length / Height | 31.5mm |
Fixing Hole Diameter | 12.7mm |
Forward Current If Max | 30mA |
LED / Lamp Size | 10mm |
Lead Length | 150mm |
Luminous Intensity Typ | 5mcd |
Material | Nylon |
PIV Max | 5V |
Voltage Vf Typ | 2.2V |
Wavelength Typ | 565nm |
LED INDICATOR, 15MM, GREEN | element14 |
Led Indicator, Panel, 12.7Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a 6340005505G?
Additional datasheets, footprints and schematics for 6340005505G are listed on our Part Details page. You can also find images and similar parts to 6340005505G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6340005505G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6340005505G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6340005505G fall under?
The 6340005505G is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 6340005505G when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6340005505G you can contact the distributor directly for product support, shipping queries etc.
Is the 6340005505G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6340005505G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 6340005505G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6340005505G often in real-time on the comparison pages.
What if I can't find stock of 6340005505G?
You can fill out our help required form which you can use to request a quote for 6340005505G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.