Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Amber |
---|---|
Operating Voltage | - |
Mounting Hole Dia | 12.7mm |
Forward Current If | 30mA |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 15.7mm |
Body Plating | Bright Chrome |
Bulb Size | 10mm |
External Diameter | 15.7mm |
External Length / Height | 31.5mm |
Fixing Hole Diameter | 12.7mm |
Forward Current If Max | 30mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 10mm |
Lead Length | 150mm |
Luminous Intensity Typ | 10mcd |
Material | Nylon |
PIV Max | 5V |
Voltage Vf Typ | 2.2V |
Panel Mount Indicator, Led, 12.7Mm, Amber, | Newark Electronics |
LED INDICATOR, AMBER | Farnell |
Where can I find additional details, specifications and documents for a 6340-001-505A?
Additional datasheets, footprints and schematics for 6340-001-505A are listed on our Part Details page. You can also find images and similar parts to 6340-001-505A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6340-001-505A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6340-001-505A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6340-001-505A fall under?
The 6340-001-505A is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 6340-001-505A when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6340-001-505A you can contact the distributor directly for product support, shipping queries etc.
Is the 6340-001-505A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6340-001-505A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 6340-001-505A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6340-001-505A often in real-time on the comparison pages.
What if I can't find stock of 6340-001-505A?
You can fill out our help required form which you can use to request a quote for 6340-001-505A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.