Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Terminal Orientation | Straight |
Wire Insulation Diameter | 1.02 – 1.52mm, .04 – .06in |
Stud Diameter | 4.82mm, .19in |
Wire Size | .3 – .68mm², 29 – 22AWG, 128 – 640CMA |
Barrel Inside Diameter | .035in, .055in, .889mm, 1.39mm |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .06in, 1.524mm |
Overall Length | .833in, 21.16mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Support Style | Insulation Support |
Shape Description | RING-108 |
Insulated | No |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMPLIVAR RING 22-29 10 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 29 – 22 AWG Wire Size: .3 – .68 mm² Wire Size: 128 – 640 CMA Stud Size: #10 Closed Ring Tongue Terminal 29 – 22 AWG .3 – .68 mm² 128 – 640 CMA | Ring Terminal | Part Number: 63399-1 | Internal Number: 63399-1 | TE Connectivity | TE Store |
Amplivar Ring 22-29 10 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63399-1 | Newark Electronics |
Ring Tongue Terminal 22-29AWG 21.16mm 8.69mm Tin Strip | Avnet America |
AMPLIVAR RING 22-29 10 TPBR | TE Connectivity 63399-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63399-1?
Additional datasheets, footprints and schematics for 63399-1 are listed on our Part Details page. You can also find images and similar parts to 63399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63399-1 fall under?
The 63399-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63399-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63399-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 63399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63399-1 often in real-time on the comparison pages.
What if I can't find stock of 63399-1?
You can fill out our help required form which you can use to request a quote for 63399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.