Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Terminal Height | .28in, 7.11mm |
Lead Wire Size | 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Material Thickness | .508mm, .02in |
Accepts Wire Insulation Diameter Range | .09 – .14in, 2.29 – 3.56mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Overall Length | .775in, 19.69mm |
Wire Insulation Support | With |
Comment | Accepts stranded, fused stranded or solid lead wire., Part available upon special request. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 6500 |
Sealable | No |
Wire/Cable Type | Lead Wire |
Shape Description | Poke-In Tab - D |
Crimp Area Length | 3.68mm, .145in |
Termination Method | IDC Standard, Crimp |
Mag-Mate Poke-In Tab 0198 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63397-1 | Newark Electronics |
Tab Terminal 14-18AWG M 15.37mm 5.59mm Tin Strip | Avnet America |
Special Order: MAG-MATE POKE-IN TAB 0198 TPBR Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Compatible Insulation Diameter Range: .09 – .14 in Compatible Insulation Diameter Range: 2.29 – 3.56 mm Poke-In .14" 3.56 mm .09 – .14" | Magnet Wire Terminal | Part Number: 63397-1 | Internal Number: 63397-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63397-1?
Additional datasheets, footprints and schematics for 63397-1 are listed on our Part Details page. You can also find images and similar parts to 63397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63397-1 fall under?
The 63397-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63397-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63397-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 63397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63397-1 often in real-time on the comparison pages.
What if I can't find stock of 63397-1?
You can fill out our help required form which you can use to request a quote for 63397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.