Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
Future Electronics
from US$1.06
|
6,599
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
2,300
in stock
|
Buy Now | |
TE Store
from US$1.85
|
413
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Holder Color | Black |
---|---|
Battery Holder Material | PBT GF |
Battery Compatibility | CR2032 |
Battery Holder Type | Coin Cell |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
Battery Dimensions | 26.42 x 22.94 x 7.62 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
A Series Vertical Battery Connector Assy Through Hole | Future Electronics |
BATTERY HOLDERS | Farnell |
VERTICAL BATTERY CONNECTOR ASSY Battery Compatibility: CR2032 Number of Positions: 2 PCB Mount Orientation: Vertical Contact Mating Area Plating Material: Tin PCB Mount Alignment: Without CR2032 Vertical Tin | Battery Holder | Part Number: 6339488-1 | Internal Number: 6339488-1 | TE Connectivity | TE Store |
Vertical Battery Connector Assy |Te Connectivity 6339488-1 | Newark Electronics |
Conn Battery Holder M 2 POS 15.24mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
VERTICAL BATTERY CONNECTOR ASSY, Battery Holders | TE Connectivity 6339488-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6339488-1?
Additional datasheets, footprints and schematics for 6339488-1 are listed on our Part Details page. You can also find images and similar parts to 6339488-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339488-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339488-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339488-1 fall under?
The 6339488-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 6339488-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339488-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339488-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339488-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 6339488-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339488-1 often in real-time on the comparison pages.
What if I can't find stock of 6339488-1?
You can fill out our help required form which you can use to request a quote for 6339488-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.