Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 201105 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
75,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
75,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
13,151
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,125
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Pin Diameter | .125in, 3.17mm |
Terminal Orientation | Straight |
Wire Size | 22 – 18AWG, 642 – 1624CMA, .3 – .8mm² |
Overall Length | 16.13mm, .635in |
Barrel Inside Diameter | .04in, 1.01mm |
Material Thickness | .014in, .35mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Terminals 125 Pin Rec 22-18 01 Reel Of 5000 |Amp Te Connectivity 63381-1 | Newark Electronics |
Terminals 125 PIN REC 22-18 01 Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP PIN .125 TERMINAL REC 22-18 AWG BR | Distrelec |
TERMINAL, 3.17MM, 22AWG-18AWG, BRASS | Farnell |
PIN .125 TERMINAL REC 22-18 AWG BR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 3.17 mm Mating Pin Diameter: .125 in Wire Size: 22 – 18 AWG Wire Size: .3 – .8 mm² Receptacle 3.17 mm .125" 22 – 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 63381-1 | Internal Number: 63381-1 | Alias Number: 201105 | TE Connectivity | TE Store |
125 PIN REC 22-18 014BR | Heilind Electronics |
Crimp Terminal 18-22AWG F 16.13mm 3.81mm Strip | Avnet America |
125 PIN REC 22-18 014BR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Pin Diameter | 3.17mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 16.13mm |
Pin Length | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63381-1?
Additional datasheets, footprints and schematics for 63381-1 are listed on our Part Details page. You can also find images and similar parts to 63381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63381-1 fall under?
The 63381-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 63381-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63381-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63381-1 often in real-time on the comparison pages.
What if I can't find stock of 63381-1?
You can fill out our help required form which you can use to request a quote for 63381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.