Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | 14.99mm, .59in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 63347-1 | Internal Number: 63347-1 | TE Connectivity | TE Store |
187 Fast Rec 22-18 0126 Br Rohs Compliant: Yes |Amp Te Connectivity 63347-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F Strip on Reel | Avnet America |
FASTON 187 RECEPTACLE 22-18 AWG BR | TE Connectivity 63347-1 | RS Americas |
FASTON 187 RECEPTACLE 22-18 AWG BR | Farnell |
Status: | Unknown |
---|---|
Series: | Energizer Ultimate Lithium |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Iron Disulphide |
Battery Capacity | 3Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 14.5g |
Battery IEC Code | FR6 |
Battery NEDA Code | 15LF |
Product Range | Energizer Ultimate Lithium |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Body Diameter | 14.3mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Output Voltage | 1.5V |
Pack Quantity | 10 |
Where can I find additional details, specifications and documents for a 63347-1?
Additional datasheets, footprints and schematics for 63347-1 are listed on our Part Details page. You can also find images and similar parts to 63347-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63347-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63347-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63347-1 fall under?
The 63347-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63347-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63347-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63347-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63347-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 63347-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63347-1 often in real-time on the comparison pages.
What if I can't find stock of 63347-1?
You can fill out our help required form which you can use to request a quote for 63347-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.