Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 10.92mm, .43in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Flg Fast Rec 18-14.016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63315-2 | Newark Electronics |
0.250 Series AWG 18-14 Non-Insulated Wire Mount Tin Quick Disconnect Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
Special Order: 250 FASTON FLAG 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63315-2 | Internal Number: 63315-2 | TE Connectivity | TE Store |
FASTON 250 FLAG REC 18-14 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63315-2?
Additional datasheets, footprints and schematics for 63315-2 are listed on our Part Details page. You can also find images and similar parts to 63315-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63315-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63315-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63315-2 fall under?
The 63315-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63315-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63315-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63315-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63315-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 63315-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63315-2 often in real-time on the comparison pages.
What if I can't find stock of 63315-2?
You can fill out our help required form which you can use to request a quote for 63315-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.