Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
10,707
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Overall Length | .032in, 1.57in, 39.88mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 22 – 15AWG, .32 – 1.65mm² |
Mating Tab Width | .312in, 7.92mm |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Hole |
Comment | Hole in Tab |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
312 FASTON TAB 22-15 AWG NPST Quick Disconnect Terminal Type: Tab Wire Size: 22 – 15 AWG Wire Size: .32 – 1.65 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Tab 22 – 15 AWG .32 – 1.65 mm² 7.92 mm | Quick Disconnect | Part Number: 63300-1 | Internal Number: 63300-1 | TE Connectivity | TE Store |
312 Faston Tab 22-15 Awg Npst |Amp Te Connectivity 63300-1 | Newark Electronics |
FASTON 312 TAB 22-15 AWG NPCRS | Future Electronics |
Quick Disconnect Terminal 15-22AWG Tab 39.88mm 12.7mm Nickel Strip | Avnet America |
Quick Disconnect Tab, Wire Crimp,22-15AWG | TE Connectivity 63300-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63300-1?
Additional datasheets, footprints and schematics for 63300-1 are listed on our Part Details page. You can also find images and similar parts to 63300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63300-1 fall under?
The 63300-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63300-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63300-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 63300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63300-1 often in real-time on the comparison pages.
What if I can't find stock of 63300-1?
You can fill out our help required form which you can use to request a quote for 63300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.