Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 3m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cable Length | 10ft |
Power Cord Nema5-15P/5-15R, 10Ft 13A Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 633 BK078?
Additional datasheets, footprints and schematics for 633 BK078 are listed on our Part Details page. You can also find images and similar parts to 633 BK078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 633 BK078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 633 BK078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 633 BK078 fall under?
The 633 BK078 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 633 BK078 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 633 BK078 you can contact the distributor directly for product support, shipping queries etc.
Is the 633 BK078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 633 BK078 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 633 BK078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 633 BK078 often in real-time on the comparison pages.
What if I can't find stock of 633 BK078?
You can fill out our help required form which you can use to request a quote for 633 BK078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.