Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Terminal & Splice Type | Pin |
Mating Pin Diameter | 2.29mm, .09in |
Terminal Orientation | Straight |
Terminal Type | Pin |
Overall Length | 21.82mm, .86in |
Material Thickness | .406mm, .016in |
Magnet Wire Size | .86 – 1.15mm, 19.5 – 17AWG |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .505in, 12.83mm |
Identification Number | 24 |
Comment | Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 5000 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 090 Pin 19-17 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63278-1 | Newark Electronics |
Tab Terminal M 21.84mm 7.11mm Strip | Avnet America |
Special Order: MAG-MATE 090 PIN 19-17 016TPBR Magnet Wire Terminal Type: Pin Mating Pin Diameter: .09 in Mating Pin Diameter: 2.29 mm Compatible With Cavity Size: Size 4 Magnet Wire Size: .86 – 1.15 mm Pin .09" 2.29 mm Size 4 | Magnet Wire Terminal | Part Number: 63278-1 | Internal Number: 63278-1 | .09" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63278-1?
Additional datasheets, footprints and schematics for 63278-1 are listed on our Part Details page. You can also find images and similar parts to 63278-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63278-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63278-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63278-1 fall under?
The 63278-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63278-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63278-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63278-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63278-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63278-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63278-1 often in real-time on the comparison pages.
What if I can't find stock of 63278-1?
You can fill out our help required form which you can use to request a quote for 63278-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.