Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Terminal & Splice Type | Pin |
Mating Pin Diameter | 2.29mm, .09in |
Terminal Orientation | Straight |
Terminal Type | Pin |
Overall Length | 21.82mm, .86in |
Material Thickness | .406mm, .016in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .505in, 12.83mm |
Identification Number | 18 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Varnish resist coating. |
Packaging Quantity | 5000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Terminals Mag-Mate 090 Pin 22-20 016Tpbr |Amp Te Connectivity 63277-1 | Newark Electronics |
Terminals MAG-MATE 090 PIN 22-20 016TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 090 PIN 22-20 016TPBR Terminals | Distrelec |
Tab Terminal 20-22AWG M 21.82mm 7.95mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63277-1?
Additional datasheets, footprints and schematics for 63277-1 are listed on our Part Details page. You can also find images and similar parts to 63277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63277-1 fall under?
The 63277-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63277-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63277-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63277-1 often in real-time on the comparison pages.
What if I can't find stock of 63277-1?
You can fill out our help required form which you can use to request a quote for 63277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.