Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .065in, 1.65mm |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Mating Tab Width | 1.854mm, .073in |
Accepts Wire Insulation Diameter Range | .055 – .069in, 1.4 – 1.75mm |
Receptacle Terminal Stock Thickness | .0137in, .35mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Coil Terminal Terminal 24-20 Awg Ptpbr |Amp Te Connectivity 63271-1 | Newark Electronics |
COIL TERM 24-20 014PTPBR | Avnet America |
Headers & Wire Housings COIL TERM 24-20 | Sager |
Where can I find additional details, specifications and documents for a 63271-1?
Additional datasheets, footprints and schematics for 63271-1 are listed on our Part Details page. You can also find images and similar parts to 63271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63271-1 fall under?
The 63271-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63271-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63271-1 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 63271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63271-1 often in real-time on the comparison pages.
What if I can't find stock of 63271-1?
You can fill out our help required form which you can use to request a quote for 63271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.