Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Battery Voltage | 4.5V |
Beam Effective Distance | 32m |
External Depth | 40mm |
External Length / Height | 67mm |
Height | 45mm |
Light Source | LED |
Lumen Output | 41lm |
Luminous Intensity Max | 41lm |
Power Source | AAA Batteries x 3 |
Torch Body Material | Plastic |
Torch Type | Head Light |
Weight | 75.9g |
Head Light, 41Lm, 32M, 3 X Aaa Bat | Newark Electronics |
HEAD LIGHT, 41LM, 32M, 3 X AAA BAT | Farnell |
Where can I find additional details, specifications and documents for a 632648?
Additional datasheets, footprints and schematics for 632648 are listed on our Part Details page. You can also find images and similar parts to 632648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 632648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 632648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 632648 fall under?
The 632648 is listed under Energizer Parts.
Can I view similar or alternative parts?
You can view similar parts to 632648 when available in the Energizer Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 632648 you can contact the distributor directly for product support, shipping queries etc.
Is the 632648 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 632648 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 632648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 632648 often in real-time on the comparison pages.
What if I can't find stock of 632648?
You can fill out our help required form which you can use to request a quote for 632648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.