Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
234,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
234,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
234,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
234,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
195,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Type | Solder Post |
Terminal & Splice Type | Tab |
Terminal Height | .3in, 7.62mm |
Mating Tab Width | 1.27mm, .5in |
Overall Length | .54in, 13.72mm |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .254mm, .01in |
Mating Tab Thickness | .4mm, .015in |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Identification Number | 4 |
Comment | PC Board hole size 1.27 [.050]., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 13000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard, Solder |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Post 33-31 010 Tpbr |Amp Te Connectivity 63253-1 | Newark Electronics |
Terminals MAG-MATE POST 33-31 010 TPBR | Rapid Electronics |
TE Connectivity MAG-MATE POST 33-31 010 TPBR Terminals M | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Tab Terminal 31-33AWG M 13.72mm 4.32mm Tin Over Copper Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63253-1?
Additional datasheets, footprints and schematics for 63253-1 are listed on our Part Details page. You can also find images and similar parts to 63253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63253-1 fall under?
The 63253-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63253-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63253-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63253-1 often in real-time on the comparison pages.
What if I can't find stock of 63253-1?
You can fill out our help required form which you can use to request a quote for 63253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.