Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Tongue Thickness | 1.27mm, .05in |
Overall Length | .4in, 10.16mm |
Stud Diameter | .131in, 3.33mm |
Barrel Inside Diameter | .07in, 1.78mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Stud Size | M3, #5 |
Insulated | No |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring 20-16 .131 020 Tpcubr |Amp Te Connectivity 63243-1 | Newark Electronics |
Ring Tongue Terminal 16-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63243-1?
Additional datasheets, footprints and schematics for 63243-1 are listed on our Part Details page. You can also find images and similar parts to 63243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63243-1 fall under?
The 63243-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63243-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63243-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 63243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63243-1 often in real-time on the comparison pages.
What if I can't find stock of 63243-1?
You can fill out our help required form which you can use to request a quote for 63243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.