Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Straight |
Terminal Type | F-Crimp |
Overall Length | .485in, 12.32mm |
Lead Wire Size | 22 – 18AWG, .3 – .8mm² |
Material Thickness | .012in, .3mm |
Stock Thickness (Magnet Wire Side) | .33mm, .013in |
Magnet Wire Size | .36 – .5mm, 27 – 24AWG |
Terminal Height | 7.62mm, .3in |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp, IDC Standard |
Crimp Area Length | .102in, 2.605mm |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate F Crmp 24-27 0126Tpbr |Amp Te Connectivity 63237-1 | Newark Electronics |
Mag-Mate Terminal 24-27AWG M 12.32mm 4.32mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63237-1?
Additional datasheets, footprints and schematics for 63237-1 are listed on our Part Details page. You can also find images and similar parts to 63237-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63237-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63237-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63237-1 fall under?
The 63237-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63237-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63237-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63237-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63237-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63237-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63237-1 often in real-time on the comparison pages.
What if I can't find stock of 63237-1?
You can fill out our help required form which you can use to request a quote for 63237-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.