Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | G13 |
---|---|
Bulb Size | T-8 |
Input Power | 58W |
Tube Length | 1.51m |
Luminous Flux | 5240lm |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
Average Bulb Life | 17500h |
Bulb Diameter | 26mm |
Colour | Cool White |
External Diameter | 26mm |
External Length / Height | 1500mm |
Fluorescent Tube Diameter | 26mm |
Length | 1.5m |
Luminous Flux Typ | 5200lm |
Luminous Intensity Max | 5200lm |
Operating life Time | 17500h |
Power Rating | 58W |
Supply Voltage | 240V |
Supply Voltage V AC | 240V |
Lamp, T8, 1500Mm, 58W, 4000K | Newark Electronics |
LAMP, T8, 1500MM, 58W, 4000K | Farnell |
Where can I find additional details, specifications and documents for a 63219740?
Additional datasheets, footprints and schematics for 63219740 are listed on our Part Details page. You can also find images and similar parts to 63219740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63219740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63219740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63219740 fall under?
The 63219740 is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.
Can I view similar or alternative parts?
You can view similar parts to 63219740 when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63219740 you can contact the distributor directly for product support, shipping queries etc.
Is the 63219740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63219740 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 63219740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63219740 often in real-time on the comparison pages.
What if I can't find stock of 63219740?
You can fill out our help required form which you can use to request a quote for 63219740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.