Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Bantam Plugs (2) |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 8ft |
Cable Length - Metric | 2.44m |
Jacket Color | - |
Product Range | - |
Cable Length | 8ft |
Telephone Cable, 8Ft, Gray | Newark Electronics |
Bantam Plug, 300 V (RMS) (Max.), 0.5 A at 25 C, 2, 4, Shielded Twisted Pair | Pomona Electronics 6320-96 | RS Americas |
CABLE,BANTAM PLUG TO RJ45/RJ48 4-COND STP CABLE,96" | Jameco Electronics |
93B4635 | element14 |
TELEPHONE CABLE, 8FT, GRAY | Farnell |
Where can I find additional details, specifications and documents for a 6320-96?
Additional datasheets, footprints and schematics for 6320-96 are listed on our Part Details page. You can also find images and similar parts to 6320-96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6320-96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6320-96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6320-96 fall under?
The 6320-96 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 6320-96 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6320-96 you can contact the distributor directly for product support, shipping queries etc.
Is the 6320-96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6320-96 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, element14 and Farnell have stock available or on a lead time for 6320-96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6320-96 often in real-time on the comparison pages.
What if I can't find stock of 6320-96?
You can fill out our help required form which you can use to request a quote for 6320-96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.