63201240 Light Bulbs & Tubes by Philips Semiconductors

LAMP T8 1200MM 36W 4000K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.39

Distributor Stock
Logo for Farnell
Farnell
from US$74.39
No stock
Buy Now
Logo for element14
element14
from US$93.70
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Base Type G13
Bulb Size T-8
Input Power 36W
Tube Length 1.21m
Luminous Flux 3350lm
Colour Temperature Typ 4000K
Light Colour Cool White
Product Range -
Average Bulb Life 17500h
Bulb Diameter 26mm
Colour Cool White
External Diameter 26mm
External Length / Height 1200mm
Fluorescent Tube Diameter 26mm
Length 1.2m
Luminous Flux Typ 3350lm
Luminous Intensity Max 3350lm
Operating life Time 17500h
Power Rating 36W
Supply Voltage 240V
Supply Voltage V AC 240V

Alternative Descriptions

LAMP, T8, 1200MM, 36W, 4000K | element14
Lamp, T8, 1200Mm, 36W, 4000K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63201240?

Additional datasheets, footprints and schematics for 63201240 are listed on our Part Details page. You can also find images and similar parts to 63201240 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63201240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63201240 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63201240 fall under?

The 63201240 is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.

Can I view similar or alternative parts?

You can view similar parts to 63201240 when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63201240 you can contact the distributor directly for product support, shipping queries etc.

Is the 63201240 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63201240 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 63201240.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63201240 often in real-time on the comparison pages.

What if I can't find stock of 63201240?

You can fill out our help required form which you can use to request a quote for 63201240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay