Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.11
|
4,802
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
42,370
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
32,470
in stock
|
Buy Now | |
Farnell
from US$6.22
|
25,980
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
620
in stock
|
Buy Now | |
TE Store
from US$6.19
|
182
in stock
|
Buy Now | |
Avnet America
-
|
4,802
in stock
|
Buy Now | |
RS Americas
from US$5.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Plug |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Power to the Board PLUG ASSY 2.5 SLIM BATT OFF-S | Rapid Electronics |
BATTERY CONTACTS | Farnell |
Product Range:- | Newark Electronics |
PLUG ASSY,PB-FREE,2.5 SLIM BATTERY OFF-S Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Plug Board-to-Board 5 .098" 2.5 mm | Dc Jack Connector | Part Number: 6318790-1 | Internal Number: 6318790-1 | .098" | TE Connectivity | TE Store |
Conn Housing 5 2.5mm Crimp RA | Avnet America |
PLUG ASSY, PB-FREE,2.5 SLIM BATTERY OFF-S, DC Jack Connectors | TE Connectivity 6318790-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6318790-1?
Additional datasheets, footprints and schematics for 6318790-1 are listed on our Part Details page. You can also find images and similar parts to 6318790-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6318790-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6318790-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6318790-1 fall under?
The 6318790-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6318790-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6318790-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6318790-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6318790-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 6318790-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6318790-1 often in real-time on the comparison pages.
What if I can't find stock of 6318790-1?
You can fill out our help required form which you can use to request a quote for 6318790-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.