Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 10 |
Contact Mating Area Plating Material Thickness | 11.811µin |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Packing, Plug Assy. 10Pos.,2.5Mm Pitch B |Amp Te Connectivity 6318548-7 | Newark Electronics |
Conn Battery Interconnect PL 10 POS Solder RA Thru-Hole 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 6318548-7?
Additional datasheets, footprints and schematics for 6318548-7 are listed on our Part Details page. You can also find images and similar parts to 6318548-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6318548-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6318548-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6318548-7 fall under?
The 6318548-7 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6318548-7 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6318548-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6318548-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6318548-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6318548-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6318548-7 often in real-time on the comparison pages.
What if I can't find stock of 6318548-7?
You can fill out our help required form which you can use to request a quote for 6318548-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.