Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$11.56
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Magnet Wire Size | .008 – .005mm, 38 – 30AWG |
Mating Tab Thickness | .02in, .5mm |
Terminal Height | 17.52mm, .69in |
Mating Tab Width | .02in, 2.79mm |
Overall Length | 17.53mm, .69in |
Stock Thickness (Magnet Wire Side) | .5mm, .02in |
Material Thickness | .5mm, .0197in |
Packaging Method | Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Mini Mag-Mate 110F Tab 38-30Tp Ph Brz |Amp Te Connectivity 63161-2 | Newark Electronics |
TE Connectivity MINI MAG-MATE 110F TAB 38-30TP PH BRZ Au | Distrelec |
TERMINAL, TAB, CRIMP, 30AWG | Farnell |
Mag-Mate Terminal | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | Crimp |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63161-2?
Additional datasheets, footprints and schematics for 63161-2 are listed on our Part Details page. You can also find images and similar parts to 63161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63161-2 fall under?
The 63161-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63161-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63161-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63161-2 often in real-time on the comparison pages.
What if I can't find stock of 63161-2?
You can fill out our help required form which you can use to request a quote for 63161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.