Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 3 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Magnet Wire Size | .18 – .23mm, 33 – 31AWG |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.87mm |
Overall Length | 18.97mm, .746in |
Mating Tab Thickness | .8mm, .032in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Material Thickness | .031in, .8mm |
Identification Number | 4 |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Special transition. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Tab, .250 Faston,mag-Mate Rohs Compliant: Yes |Amp Te Connectivity 63133-3 | Newark Electronics |
Tab Terminal 31-33AWG M 18.97mm Tin Strip | Avnet America |
Straight Mount Angle Crimp Tab Terminal, 6.35 x 0.81mm Tin Plated | TE Connectivity 63133-3 | RS Americas |
Special Order: TAB, .250 FASTON,MAG-MATE Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63133-3 | Internal Number: 63133-3 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63133-3?
Additional datasheets, footprints and schematics for 63133-3 are listed on our Part Details page. You can also find images and similar parts to 63133-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63133-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63133-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63133-3 fall under?
The 63133-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63133-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63133-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63133-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63133-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 63133-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63133-3 often in real-time on the comparison pages.
What if I can't find stock of 63133-3?
You can fill out our help required form which you can use to request a quote for 63133-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.