Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
11,295
in stock
|
Buy Now | |
TE Store
from US$0.12
|
38,813
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
22,500
in stock
|
Buy Now | |
Farnell
from US$0.14
|
11,867
in stock
|
Buy Now | |
element14
from US$0.16
|
11,295
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Weight per Piece | .153g |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .02in, .51mm |
Overall Length | 8.26mm, .325in |
Wire Size | 1500 – 5000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE REC. 1500-5000 .020 TPBR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 1500 – 5000 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 63130-3 | Internal Number: 63130-3 | 1500 – 5000 CMA | Brass | TE Connectivity | TE Store |
SPLICE 1500-5000 CMA 020TPBR | Heilind Electronics |
SPLICE 1970-4940 CMA 020TPBR 16H2422 | Farnell |
Splice 1970-4940 Cma 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63130-3 | Newark Electronics |
3 Serrations 16 - Open Barrel Thru Splice - Tin Plated | Future Electronics |
Splice Terminal 3.94mm 3.81mm Tin Strip | Avnet America |
SPLICE 1500-5000 .020 TPBR | TE Connectivity 63130-3 | RS Americas |
SPLICE REC. 1500-5000 .020 TPBR | Boersig |
TE Connectivity - AMP Splice REC. 1500-5000 .020 TPBR | Distrelec |
SPLICE 1500-5000 CMA 020TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63130-3?
Additional datasheets, footprints and schematics for 63130-3 are listed on our Part Details page. You can also find images and similar parts to 63130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63130-3 fall under?
The 63130-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63130-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63130-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 63130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63130-3 often in real-time on the comparison pages.
What if I can't find stock of 63130-3?
You can fill out our help required form which you can use to request a quote for 63130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.