Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
139,896
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Body Shape | Wide |
---|---|
Plating Material | Tin |
Cavity Size | Size 3 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Overall Length | .63in, 16mm |
Magnet Wire Size | .36 – .58mm, 27 – 23AWG |
Material Thickness | .031in, .8mm |
Mating Tab Thickness | .032in, .8mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Terminal Height | 7.87mm, .3in |
Mating Tab Width | .25in, 6.35mm |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | Half hard temper brass, With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 7000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
TAB, .250 FASTON,MAG-MATE Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63128-3 | Internal Number: 63128-3 | .25" | TE Connectivity | TE Store |
Tab, .250 Faston,mag-Mate Rohs Compliant: Yes |Amp Te Connectivity 63128-3 | Newark Electronics |
250 Series 27-23 AWG Magnetic FASTON Tab Terminal Connector | Future Electronics |
Tab Terminal 23-27AWG M 18.97mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63128-3?
Additional datasheets, footprints and schematics for 63128-3 are listed on our Part Details page. You can also find images and similar parts to 63128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63128-3 fall under?
The 63128-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63128-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63128-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 63128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63128-3 often in real-time on the comparison pages.
What if I can't find stock of 63128-3?
You can fill out our help required form which you can use to request a quote for 63128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.