Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6310810001,
1194994-1 |
Prices starting from US$0.42
Color | Yellow |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 3:1 |
Compatible Cable Diameter | .069 – .16in, 1.7 – 4.mm |
Recovered Inside Diameter | .063in, 1.5mm |
Supplied Diameter | .187in, 4.8mm |
Sleeve Length | 25mm, 1in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -75 – 135°C, -103 – 275°F |
Wire Labels & Markers D-SCE-1K-4.8-50-S1-4 | Rapid Electronics |
Wire Labels & Markers D-Sce-1K-4.8-50-S1-4 |Raychem Te Connectivity 6310810001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 6310810001?
Additional datasheets, footprints and schematics for 6310810001 are listed on our Part Details page. You can also find images and similar parts to 6310810001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6310810001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6310810001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6310810001 fall under?
The 6310810001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6310810001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6310810001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6310810001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6310810001 have stock available?
Authorised distributors including Rapid Electronics, Powell Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 6310810001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6310810001 often in real-time on the comparison pages.
What if I can't find stock of 6310810001?
You can fill out our help required form which you can use to request a quote for 6310810001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.