Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Overall Length | 38.1mm, 1.5in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | With locking lance., For use in ceramic housings. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 FASTON TAB 20-15 AWG NPST Quick Disconnect Terminal Type: Tab Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 63104-1 | Internal Number: 63104-1 | TE Connectivity | TE Store |
Hig Temp Tab 032 Npcrs Rohs Compliant: Yes |Amp Te Connectivity 63104-1 | Newark Electronics |
15-20 AWG Non-Insulated Male Free Hanging Quick Connect Crimp Connector | Future Electronics |
Quick Disconnect Terminal 15-20AWG Tab 38.1mm 12.7mm Nickel Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63104-1?
Additional datasheets, footprints and schematics for 63104-1 are listed on our Part Details page. You can also find images and similar parts to 63104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63104-1 fall under?
The 63104-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63104-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63104-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 63104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63104-1 often in real-time on the comparison pages.
What if I can't find stock of 63104-1?
You can fill out our help required form which you can use to request a quote for 63104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.