Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$121.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$82.20
|
5,097
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
130
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
128
in stock
|
Buy Now | |
element14
from US$132.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.50
|
-
|
Buy Now | |
Sager
from US$17.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Kit Contents | 7 Pcs of 630-3/16 630-1/4 630-5/16 630-11/32 630-3/8 630-7/16 630-1/2 Nut Drivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents:7X Nut Drivers (3/16", 1/4", 5/16", 11/32", 3/8", 7/16", 1/2") | Newark Electronics |
HOLLOW-SHAFT NUT DRIVER SET, 7 PC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Bracket |
---|---|
Material | Steel |
RoHS Compliant | Yes |
19.84 x 11.1 mm Thick Steel Matte Tin Plated 8 - 32 Threaded Bracket | Future Electronics |
Angle bracket | Transfer Multisort Elektronik |
Bracket, Mounting, Steel, Tin, 0.037 in., 8-32, 0.781 in., 0.437 in., 0.375 in. | Keystone Electronics 631 | RS Americas |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 631?
Additional datasheets, footprints and schematics for 631 are listed on our Part Details page. You can also find images and similar parts to 631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 631 fall under?
The 631 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 631 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 631 you can contact the distributor directly for product support, shipping queries etc.
Is the 631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 631 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 631 often in real-time on the comparison pages.
What if I can't find stock of 631?
You can fill out our help required form which you can use to request a quote for 631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.