Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Height | 4.75mm, .187in |
Overall Length | .36in, 9.14mm |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .254mm, .01in |
Magnet Wire Size | .2 – .23mm, 33 – 31AWG |
Lead Wire Size | .12 – .3mm², 26 – 22AWG |
Comment | Stranded, fused stranded or solid lead wire, Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Crimp Area Length | .1in, 2.54mm |
Termination Method | Crimp, IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate W/Bbl 33-31 010Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63039-1 | Newark Electronics |
Tab Terminal 22-26AWG M 9.14mm 3.42mm Tin Strip | Avnet America |
Special Order: MAG-MATE W/BBL 33-31 010TPBR Magnet Wire Terminal Type: F-Crimp Compatible With Cavity Size: Size 1 Lead Wire Size: 26 – 22 AWG Lead Wire Size: .12 – .3 mm² Magnet Wire Size: .2 – .23 mm F-Crimp Size 1 26 – 22 AWG .12 – .3 mm² | Magnet Wire Terminal | Part Number: 63039-1 | Internal Number: 63039-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63039-1?
Additional datasheets, footprints and schematics for 63039-1 are listed on our Part Details page. You can also find images and similar parts to 63039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63039-1 fall under?
The 63039-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63039-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63039-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 63039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63039-1 often in real-time on the comparison pages.
What if I can't find stock of 63039-1?
You can fill out our help required form which you can use to request a quote for 63039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.