Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 18" |
---|---|
Cutting Capacity Max | 0.2812" |
For Use With | Wire Rope and Cables, Stoffel Container Seals |
Blade Edge | Shear |
RoHS Compliant | NA |
Wire Rope Cutter | Klein Tools 63035SC | RS Americas |
Cable Cutter, Shear, 0.2812", 18" | Newark Electronics |
Where can I find additional details, specifications and documents for a 63035SC?
Additional datasheets, footprints and schematics for 63035SC are listed on our Part Details page. You can also find images and similar parts to 63035SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63035SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63035SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63035SC fall under?
The 63035SC is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 63035SC when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63035SC you can contact the distributor directly for product support, shipping queries etc.
Is the 63035SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63035SC have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 63035SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63035SC often in real-time on the comparison pages.
What if I can't find stock of 63035SC?
You can fill out our help required form which you can use to request a quote for 63035SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.