Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.26
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 5 |
Body Shape | Narrow |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Aluminum Wire Size | .32 – .45mm, 28 – 25AWG |
Magnet Wire Size | .25 – .36mm, 30 – 27AWG |
Mating Tab Thickness | .84mm, .033in |
Material Thickness | .8mm, .031in |
Terminal Height | .31in, 7.87mm |
Mating Tab Width | .25in, 6.35mm |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Overall Length | .746in, 18.97mm |
Identification Number | 6 |
Mating Retention Type | Dimple |
Comment | With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal., Part available upon special request. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 7500 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Magmate 250F-Tab 30-27 Tpbr. |Amp Te Connectivity 63027-1 | Newark Electronics |
Terminals MAGMATE 250F-TAB 30-27 TPBR. | Rapid Electronics |
TE Connectivity MAGMATE 250F-TAB 30-27 TPBR. Terminals M | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Faston Tab Terminal 25AWG to 28AWG Straight IDC Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63027-1?
Additional datasheets, footprints and schematics for 63027-1 are listed on our Part Details page. You can also find images and similar parts to 63027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63027-1 fall under?
The 63027-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63027-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63027-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63027-1 often in real-time on the comparison pages.
What if I can't find stock of 63027-1?
You can fill out our help required form which you can use to request a quote for 63027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.