Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab & Poke-In Combo |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 4.83mm, .19in |
Overall Length | 15.88mm, .625in |
Material Thickness | .02in, .508mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Terminal Height | .31in, 7.87mm |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Mating Retention Type | Dimple |
Comment | Poke-In feature accepts 20-18 AWG solid, fused stranded lead wire or 90° poke-in tab terminal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Two magnet wires may be terminated in the same terminal if diameters are equal. Solid or fused stranded lead wire only. |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate W/187 Ftab 33-31 Tpbr |Amp Te Connectivity 63018-1 | Newark Electronics |
Tab Terminal M 15.88mm 4.83mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63018-1?
Additional datasheets, footprints and schematics for 63018-1 are listed on our Part Details page. You can also find images and similar parts to 63018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63018-1 fall under?
The 63018-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63018-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63018-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 63018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63018-1 often in real-time on the comparison pages.
What if I can't find stock of 63018-1?
You can fill out our help required form which you can use to request a quote for 63018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.