Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 8mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Panel Cutout Height | 22.6mm |
Panel Cutout Width | 45.5mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 8mm |
Panel Cutout Height | 22.6mm |
Panel Cutout Width | 45.5mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
RoHS Compliant | Yes |
Lcd Counter | Newark Electronics |
LCD Counter, 8-digit, AC/DC, Remote Reset, IP66, Dual Range, UL, 6300 Series | Trumeter 6300-0000-0000 | RS Americas |
Totalizing Counter Dual Range Counter 40 | RS |
Where can I find additional details, specifications and documents for a 6300-0000-0000?
Additional datasheets, footprints and schematics for 6300-0000-0000 are listed on our Part Details page. You can also find images and similar parts to 6300-0000-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6300-0000-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6300-0000-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6300-0000-0000 fall under?
The 6300-0000-0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 6300-0000-0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6300-0000-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 6300-0000-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6300-0000-0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 6300-0000-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6300-0000-0000 often in real-time on the comparison pages.
What if I can't find stock of 6300-0000-0000?
You can fill out our help required form which you can use to request a quote for 6300-0000-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.