Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.82
|
15
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$26.46
|
15
in stock
|
Buy Now | |
element14
from US$28.79
|
15
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Carlton-Bates
from US$123.60
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | - |
External Height | 200mm |
External Width | 300mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Inlet |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | Commando |
Colour | Red |
External Width | 82mm |
Gender | Plug |
IP / NEMA Rating | IP44 |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 32A |
Termination Method | Screw |
Voltage Rating | 400V |
Inlet, Surface, 400V, 32A, 3P+N+E Way | Newark Electronics |
INLET, SURFACE, 400V, 32A, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
COM MT-N-LK EXTRACTION TOOL | Avnet America |
Where can I find additional details, specifications and documents for a 630?
Additional datasheets, footprints and schematics for 630 are listed on our Part Details page. You can also find images and similar parts to 630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 630 fall under?
The 630 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 630 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 630 you can contact the distributor directly for product support, shipping queries etc.
Is the 630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 630 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 630 often in real-time on the comparison pages.
What if I can't find stock of 630?
You can fill out our help required form which you can use to request a quote for 630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.