Status: | Unknown |
---|---|
Series: | BL2-6/20/A Series |
RoHS: | Unknown |
Prices starting from US$19.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.48
|
61
in stock
|
Buy Now | |
element14
from US$34.12
|
61
in stock
|
Buy Now | |
Farnell
from US$23.28
|
61
in stock
|
Buy Now | |
RS Americas
from US$27.63
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$19.20
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.19
|
9
in stock
|
Buy Now | |
Distrelec
from US$35.87
|
9
in stock
|
Buy Now |
No. of Contacts | 20Contacts |
---|---|
Connector Type | Socket Strip |
Pitch Spacing | 2mm |
Product Range | BL2-6/20/A Series |
Row Pitch | 6mm |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Current Rating | 10A |
Voltage Rating | 70V |
Voltage Rating VAC | 33V |
Socket, 20 Pole, 6Mm Black | Newark Electronics |
SOCKET, 20 POLE, 6MM BLACK | element14 |
20 pole socket strip BL2-6/20/A Black | Staubli 63.9356-21 | RS Americas |
Stäubli Electrical Connectors 20 Pole Socket Strips, Black, Nickel-Plated, 30 / 60VAC / VDC, 10A | Distrelec |
20 pole socket strip BL2-6/20/A Black | RS |
Where can I find additional details, specifications and documents for a 63.9356-21?
Additional datasheets, footprints and schematics for 63.9356-21 are listed on our Part Details page. You can also find images and similar parts to 63.9356-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63.9356-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63.9356-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63.9356-21 fall under?
The 63.9356-21 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 63.9356-21 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63.9356-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 63.9356-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63.9356-21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for 63.9356-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63.9356-21 often in real-time on the comparison pages.
What if I can't find stock of 63.9356-21?
You can fill out our help required form which you can use to request a quote for 63.9356-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.