Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 15A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Switch, Toggle, Dpst, 20A, 277V | Newark Electronics |
Toggle Switch, Panel Stand-Off, 2-Pole Step Base, 2-Position, Screw, NT Series | Honeywell 62NT1-2 | RS Americas |
SWITCH, TOGGLE, DPST, 20A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
Toggle Switches DPST 2 Position Screw Standard Lever | Sager |
Where can I find additional details, specifications and documents for a 62NT1-2?
Additional datasheets, footprints and schematics for 62NT1-2 are listed on our Part Details page. You can also find images and similar parts to 62NT1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62NT1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62NT1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62NT1-2 fall under?
The 62NT1-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 62NT1-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62NT1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62NT1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62NT1-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 62NT1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62NT1-2 often in real-time on the comparison pages.
What if I can't find stock of 62NT1-2?
You can fill out our help required form which you can use to request a quote for 62NT1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.