Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Flange |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Material | Glass Reinforced Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | IDC |
Voltage Rating V DC | 500V |
Withstand Voltage | 1kV |
Din 41612 Connector, Receptacle, 64 Position, 2Row | Newark Electronics |
Where can I find additional details, specifications and documents for a 62C64-1101EC?
Additional datasheets, footprints and schematics for 62C64-1101EC are listed on our Part Details page. You can also find images and similar parts to 62C64-1101EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62C64-1101EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62C64-1101EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62C64-1101EC fall under?
The 62C64-1101EC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 62C64-1101EC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62C64-1101EC you can contact the distributor directly for product support, shipping queries etc.
Is the 62C64-1101EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62C64-1101EC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 62C64-1101EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62C64-1101EC often in real-time on the comparison pages.
What if I can't find stock of 62C64-1101EC?
You can fill out our help required form which you can use to request a quote for 62C64-1101EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.