Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
629991-000,
9-1194985-4 |
Weight | 2.38kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Polyalkene |
Wire Color | Gray |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Size | 26AWG |
Overall Outside Diameter Range | .97 – 1.07mm, .038 – .042in |
Overall Outside Diameter | 1.0178mm, .04in |
Wire Diameter | .04in, 1.0178mm |
Wire Size | 26AWG, .13mm² |
Cable Insulation Thickness | .127mm, .005in |
Conductor Diameter | .47mm, .019in |
Strand Size | 38AWG |
Resistance (Max) | 135 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite DW |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire | Avnet America |
Hook-up Wire FLDWC0311-26-8 | Sager |
Where can I find additional details, specifications and documents for a 629991-000?
Additional datasheets, footprints and schematics for 629991-000 are listed on our Part Details page. You can also find images and similar parts to 629991-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 629991-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 629991-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 629991-000 fall under?
The 629991-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 629991-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 629991-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 629991-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 629991-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 629991-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 629991-000 often in real-time on the comparison pages.
What if I can't find stock of 629991-000?
You can fill out our help required form which you can use to request a quote for 629991-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.