Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
6,900
in stock
|
Buy Now | |
TE Store
from US$0.16
|
59,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
55,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
33,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
7,875
in stock
|
Buy Now | |
element14
from US$0.21
|
5,580
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,547
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
2,399
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .775in, 19.69mm |
Wire Size | 10 – 8AWG, 5 – 8mm² |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Accepts Wire Insulation Diameter Range | .23 – .28in, 5.84 – 7.11mm |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | No |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FSATON REC 10-8 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 10 – 8 AWG Wire Size: 5 – 8 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 10 – 8 AWG 5 – 8 mm² 6.35 mm | Quick Disconnect | Part Number: 62998-2 | Internal Number: 62998-2 | TE Connectivity | TE Store |
250 FAST RCPT 10-8 0176TPBR | Heilind Electronics |
Receptacle terminal,FASTON 250,AWG 10-8 | RS |
FEMALE QUICK DISCONNECT, 10AWG-8AWG | element14 |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
Quick Disconnect Terminal 8-10AWG RCP 19.69mm 10.67mm Tin Strip | Avnet America |
Terminals 250 FAST RCPT 10-8 0 Reel of 5000 | Rapid Electronics |
FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 10 to 8 AWG, Tin Plated | TE Connectivity 62998-2 | RS Americas |
Faston 10-8 AWG Insulation Support Straight Receptacle Terminal | Future Electronics |
Faston 250 Receptacle Terminal, 6.35 mm width, .81 mm thick, 5.84 - 7.11 mm diameter, wire size(mm^2): 5-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 10AWG |
Wire Size AWG Max | 8AWG |
Where can I find additional details, specifications and documents for a 62998-2?
Additional datasheets, footprints and schematics for 62998-2 are listed on our Part Details page. You can also find images and similar parts to 62998-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62998-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62998-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62998-2 fall under?
The 62998-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62998-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62998-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62998-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62998-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for 62998-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62998-2 often in real-time on the comparison pages.
What if I can't find stock of 62998-2?
You can fill out our help required form which you can use to request a quote for 62998-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.